A four-piece brass insert spherical bearing with a 1.0000 inch bore and 2.3750 inch outer diameter, designed for metal-to-metal lubrication with a lubrication groove. The outer race is made of carbon steel with corrosion-resistant coating and heat-treated 52100 alloy steel balls. It has a static radial load capacity of 48200 lbs and weighs 0.94 lbs. The housing dimensions are 1.750 inches in width and 1.345 inches in height, with a ball diameter of 0.875 inches and a chamfer of 0.062 inches.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | BPFLSX-160 |
| Product Name | 1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert |
| Type | Spherical |