RegalRexnord Link-Belt FB22439HL1K42 Flange Blocks Link-Belt Spherical Roller Bearings FB22439HL1K42

Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Single Setscrew Locking Collar, Clearance Seal, Collar Omitted, 100% Grease Filled, C2 Internal Clearance
Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Single Setscrew Locking Collar, Clearance Seal, Collar Omitted, 100% Grease Filled, C2 Internal Clearance

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FB22439HL1K42 Flange Blocks Link-Belt Spherical Roller Bearings - FB22439HL1K42 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FB22439HL1K42 Flange Blocks Link-Belt Spherical Roller Bearings
FB22439HL1K42
Link-Belt FB22439HL1K42 Flange Blocks Link-Belt Spherical Roller Bearings FB22439HL1K42
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Single Setscrew Locking Collar, Clearance Seal, Collar Omitted, 100% Grease Filled, C2 Internal Clearance

2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Single Setscrew Locking Collar, Clearance Seal, Collar Omitted, 100% Grease Filled, C2 Internal Clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FB22439HL1K42
Product Name Link-Belt FB22439HL1K42 Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA11008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 1469274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details