2-3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Block, Single Setscrew Locking Ccollar, Clearance Seal
FLANGE ROLLER BEARING, 2-3/16 INCH BORE, 4 BOLT . FREE 2 YEAR RADWELL WARRANTY
| RegalRexnord | Radwell International | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | FB22435H | 42855514 |
| Product Name | Link-Belt FB22435H Flange Blocks Link-Belt Spherical Roller Bearings | Bearing |
| Features | Flanged | |
| Operating Temperature | 225 F (107 C) | |
| Type | Spherical | |
| Design Units | Inch |