S99GSBM081912 is a press-fit spherical bearing with an 8 mm bore, 19 mm outer diameter, and 12 mm width, designed for shafts of 8 mm diameter in H7 housing bores. The housing is made of igumid G and the ball of L280 polymer, offering maintenance-free, chemical and UV-resistant operation from -30°C to +80°C. It supports a maximum radial load of 2700 N and axial load of 1200 N, with a maximum pivot angle of 9°. The bearing weighs 2.9 g and requires a shaft size of 8.000 mm maximum and 7.985 mm minimum for optimal performance.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | S99GSBM081912 |
| Product Name | 8mm ID, 19mm OD Polymer Spherical Bearing |
| Rolling Element | Polymer |
| Type | Spherical |
| Design Units | Metric |
| Bore | 0.3150 inch (8.000 mm) |