An extended inner ring ball bearing with a 0.125-inch bore and 0.375-inch outside diameter, featuring a flanged design and double shields, is designed for low-friction rotation in light-duty applications. It is made of 440C stainless steel and lubricated with commercial grease. The bearing has a dynamic load rating of 52.8 lbf and a static load rating of 20.8 lbf, and meets ABEC 3 precision standards. Its dimensions include a total width of 0.1875 inch and a flange width of 0.030 inch. The inner and outer land diameters are provided for reference only. The part is specified as 3712W in the catalog, with the suffix indicating grease lubrication and shielded construction.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Y55-GSS3712WG |
| Product Name | 0.125" Bore, 0.375" Outside diameter., Lubricated With Grease Commercial |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3 |
| Features | Flanged |
| Design Units | Inch |