Accurate Bushing Company, Inc. Ancillary Bearings, YR-Chain Rollers: Yoke Type YR-2-1/2-18

Description
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.
Request a Quote
Description
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-18 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Ancillary Bearings, YR-Chain Rollers: Yoke Type
YR-2-1/2-18
Ancillary Bearings, YR-Chain Rollers: Yoke Type YR-2-1/2-18
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.

Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Roller Bearings
Product Number YR-2-1/2-18
Product Name Ancillary Bearings, YR-Chain Rollers: Yoke Type
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, CHRS-XD(smith) - CHRS1-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-28 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7685 inch (19.520 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details