The BPSLHS-020 is a two-piece precision spherical bearing with a 0.165-inch bore, 0.4687-inch outer diameter, and 0.250-inch width, designed for low-friction rotation in applications requiring stainless steel construction. Made from 300 series stainless steel outer race and heat-treated 440C stainless steel ball, it features a metal-to-metal lubrication design with a lubrication groove and a chamfer of 0.015 inch. The bearing has a static radial load rating of 3200 pounds and an outer ball diameter of 0.343 inch. Its two-piece design allows for installation where a standard bearing assembly is not feasible.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | BPSLHS-020 |
| Product Name | 0.165 in. ID, 0.4687 in. OD Two Piece Precision Stainless Steel Spherical Bearing |
| Type | Spherical |