The BPFWSS-8T is a four-piece precision spherical bearing with a 0.5000 inch bore, 1.0000 inch outer diameter, 0.625 inch width, and 0.505 inch race width, featuring a 440C stainless steel race, 17-4 PH heat-treated stainless steel liner, and a bonded PTFE liner for self-lubrication. It has a dynamic load rating of 21400 lbs, a static load rating of 4970 lbs, and an oscillating load limit of 14950 lbs. The bearing allows a minimum misalignment angle of 9 degrees and has a bore diameter torque range of 1.0 to 5.0 lb-in. The unit weighs 0.100 lbs. Bore and outer diameter are concentric within 0.005 T.I.R.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | BPFWSS-8T |
| Product Name | Wide Series .5000 in. ID, 1.0000 in. OD Four Piece Precision Stainless Steel Spherical Bearing |
| Type | Spherical |