Marathon Special Products fuseholder,class h,250v,30a,1 pole,withscrew connector,for 10-22awg copper wire F30A1S

Description
Tested and Approved for 10,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated Patented Cool-Clip® Design Open Body — For 9⁄16" Dia. By 2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic
Datasheet
Description
Tested and Approved for 10,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated Patented Cool-Clip® Design Open Body — For 9⁄16" Dia. By 2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
fuseholder,class h,250v,30a,1 pole,withscrew connector,for 10-22awg copper wire - 70193055 - Allied Electronics, Inc.
Fort Worth, TX, USA
fuseholder,class h,250v,30a,1 pole,withscrew connector,for 10-22awg copper wire
70193055
fuseholder,class h,250v,30a,1 pole,withscrew connector,for 10-22awg copper wire 70193055
Tested and Approved for 10,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated Patented Cool-Clip® Design Open Body — For 9⁄16" Dia. By 2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

  • Tested and Approved for 10,000 Amp Interrupting Capacity
  • Clip, Copper Alloy, Tin Plated
  • Patented Cool-Clip® Design
  • Open Body — For 9⁄16" Dia. By 2" Fuse Size
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
Supplier's Site
Fuse Holder - 48419813 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419813
Fuse Holder 48419813
FUSE HOLDER, 30 AMP, SINGLE POLE, 250 VAC, SCREW TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 30 AMP, SINGLE POLE, 250 VAC, SCREW TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products - 96F5347 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products
96F5347
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products 96F5347
FUSE HOLDER, 14 X 50.8MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 14 X 50.8MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
MRTH Class H - F30A1S - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Class H
F30A1S
MRTH Class H F30A1S
Fuseblock, 1-P, 30A/250V, H, Screw

Fuseblock, 1-P, 30A/250V, H, Screw

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 70193055 48419813 96F5347 F30A1S
Product Name fuseholder,class h,250v,30a,1 pole,withscrew connector,for 10-22awg copper wire Fuse Holder Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products MRTH Class H
Normal Operating Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AG Fuse Cover, PVC - 4245C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-1059-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details