Interpower "Touchproof" Fuse Holder, Low Profile/Rear Hex Nut 80920110

Description
N.A. Current Rating: 10A/20A Int'l Current Rating: 10A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼"x1¼" / 5x20mm Max. Panel Thickness: 7mm Terminal Style: 4.8mm QD Terminal Material: See Remarks Body Style: Low Profile Mounting Style: Panel General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Admissible Torque on Fixing Nut max 1.2Nm. Rated Power Acceptance: 4W / 10A @ Ta 23ºC Tin Plated Copper Alloy
Request a Quote Datasheet
Description
N.A. Current Rating: 10A/20A Int'l Current Rating: 10A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼"x1¼" / 5x20mm Max. Panel Thickness: 7mm Terminal Style: 4.8mm QD Terminal Material: See Remarks Body Style: Low Profile Mounting Style: Panel General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Admissible Torque on Fixing Nut max 1.2Nm. Rated Power Acceptance: 4W / 10A @ Ta 23ºC Tin Plated Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oskaloosa, IA, United States
"Touchproof" Fuse Holder, Low Profile/Rear Hex Nut
80920110
"Touchproof" Fuse Holder, Low Profile/Rear Hex Nut 80920110
N.A. Current Rating: 10A/20A Int'l Current Rating: 10A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼"x1¼" / 5x20mm Max. Panel Thickness: 7mm Terminal Style: 4.8mm QD Terminal Material: See Remarks Body Style: Low Profile Mounting Style: Panel General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Admissible Torque on Fixing Nut max 1.2Nm. Rated Power Acceptance: 4W / 10A @ Ta 23ºC Tin Plated Copper Alloy

N.A. Current Rating: 10A/20A

Int'l Current Rating: 10A

N.A. Voltage Rating: 250VAC

Int'l Voltage Rating: 250VAC

Temperature Rating: -40ºC to 85ºC

Flammability Rating: UL 94 V-0

Fuse Size : ¼"x1¼" / 5x20mm

Max. Panel Thickness: 7mm

Terminal Style: 4.8mm QD

Terminal Material: See Remarks

Body Style: Low Profile

Mounting Style: Panel

General Material: Thermoplastic

Color: Black

CE Marking: yes

REMARKS: Admissible Torque on Fixing Nut max 1.2Nm. Rated Power Acceptance: 4W / 10A @ Ta 23ºC Tin Plated Copper Alloy

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 80920110
Product Name "Touchproof" Fuse Holder, Low Profile/Rear Hex Nut
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details