TE Connectivity Street Lighting Fuse Boxes 749748-000

Description
Body Features Color : Transparent Configuration Features Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 4 Pinning : L1, L2, L3, PEN Street Lighting Fuse Box Terminal Type : Mantle Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 210, 200, 280, 300, 250, 180, 350, 260, 240, 270, 225 Door Width (MM) : 60, 100, 66, 85, 75, 50, 55, 90, 70, 58, 80 Pole Diameter (MM) : 120, 75, 90, 89, 95, 84, 100, 116, 98, 110, 96, 115, 104, 102 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP20 Standards : EN 60999 UL Rating : no Operation/Applicatio n Application : Inside of Lighting Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Street Lighting Fuse Box Product Availability : Asia, Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands Product Type Features Fuse Type : D01 Product Family : Loop-In Terminal LIT Street Lighting Fuse Box Product Type : Loop-In Terminal Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote Datasheet
Description
Body Features Color : Transparent Configuration Features Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 4 Pinning : L1, L2, L3, PEN Street Lighting Fuse Box Terminal Type : Mantle Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 210, 200, 280, 300, 250, 180, 350, 260, 240, 270, 225 Door Width (MM) : 60, 100, 66, 85, 75, 50, 55, 90, 70, 58, 80 Pole Diameter (MM) : 120, 75, 90, 89, 95, 84, 100, 116, 98, 110, 96, 115, 104, 102 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP20 Standards : EN 60999 UL Rating : no Operation/Applicatio n Application : Inside of Lighting Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Street Lighting Fuse Box Product Availability : Asia, Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands Product Type Features Fuse Type : D01 Product Family : Loop-In Terminal LIT Street Lighting Fuse Box Product Type : Loop-In Terminal Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 749748-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
749748-000
Street Lighting Fuse Boxes 749748-000
Body Features Color : Transparent Configuration Features Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 4 Pinning : L1, L2, L3, PEN Street Lighting Fuse Box Terminal Type : Mantle Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 210, 200, 280, 300, 250, 180, 350, 260, 240, 270, 225 Door Width (MM) : 60, 100, 66, 85, 75, 50, 55, 90, 70, 58, 80 Pole Diameter (MM) : 120, 75, 90, 89, 95, 84, 100, 116, 98, 110, 96, 115, 104, 102 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP20 Standards : EN 60999 UL Rating : no Operation/Applicatio n Application : Inside of Lighting Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Street Lighting Fuse Box Product Availability : Asia, Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands Product Type Features Fuse Type : D01 Product Family : Loop-In Terminal LIT Street Lighting Fuse Box Product Type : Loop-In Terminal Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55

Body Features


  • Color : Transparent

Configuration Features


  • Number of Fuses : 1
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 4
  • Pinning : L1, L2, L3, PEN
  • Street Lighting Fuse Box Terminal Type : Mantle
  • Wires per Cable (Max) : 4

Dimensions


  • Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 210, 200, 280, 300, 250, 180, 350, 260, 240, 270, 225
  • Door Width (MM) : 60, 100, 66, 85, 75, 50, 55, 90, 70, 58, 80
  • Pole Diameter (MM) : 120, 75, 90, 89, 95, 84, 100, 116, 98, 110, 96, 115, 104, 102

Electrical Characteristics


  • Street Lighting Fuse Box Voltage Rating (V) : 400

Industry Standards


  • CSA Certified : No
  • Enclosure Rating : IP20
  • Standards : EN 60999
  • UL Rating : no

Operation/Application


  • Application : Inside of Lighting Poles
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Silicone-Free : Yes
  • UV-Stabilized : No

Other


  • Other Colors Available : No
  • Product Use : Connection, Protection of Luminaires

Product Availability


  • Street Lighting Fuse Box Product Availability : Asia, Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands

Product Type Features


  • Fuse Type : D01
  • Product Family : Loop-In Terminal LIT
  • Street Lighting Fuse Box Product Type : Loop-In Terminal
  • Underground Cable Type : Plastic Insulated

Usage Conditions


  • Environmental Resistance (DEGC) : -25 - 55
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 749748-000
Product Name Street Lighting Fuse Boxes
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - E61397-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 746530-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 1734-1891-ND - DigiKey
Specs
Rated Operating Voltage 12 volts
Mounting Fuse Block; Panel Mount
View Details