Marathon Special Products Terminal Block, Barrier, 10 Position, 22-10Awg; No. Of Rows Marathon Special Products 672 GP 10

Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10 Position, 22-10Awg; No. Of Rows Marathon Special Products - 65F1273 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10 Position, 22-10Awg; No. Of Rows Marathon Special Products
65F1273
Terminal Block, Barrier, 10 Position, 22-10Awg; No. Of Rows Marathon Special Products 65F1273
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65F1273
Product Name Terminal Block, Barrier, 10 Position, 22-10Awg; No. Of Rows Marathon Special Products
North American 14 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products