TE Connectivity Power Line Filter, 3 Phase, 100A, 440Vac; Filter Applications Corcom Te Connectivity 100KEMS10AFPD

Description
POWER LINE FILTER, 3 PHASE, 100A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 100A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 100A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4175 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 100A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4175
Power Line Filter, 3 Phase, 100A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4175
POWER LINE FILTER, 3 PHASE, 100A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 100A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82AH4175
Product Name Power Line Filter, 3 Phase, 100A, 440Vac; Filter Applications Corcom Te Connectivity
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546671-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers