Keystone Electronics Corp. Double Turret Terminal Board 15431

Description
Part Number: 15431 # of Terminals: 5 Length: 1.937 [49.2] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15431 # of Terminals: 5 Length: 1.937 [49.2] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15431 is a double turret terminal board with 5 terminals, 1.937 inches in length, and 0.312 inches in width, constructed from paper base electrical material (PBE) conforming to MIL-M-24768/20, Type XP, with a maximum operating temperature of 250°F (121°C). Terminals are brass with tin plating per MIL-T-10727 and are staked in all mounting holes except the ends.

Datasheet Summary
Powered by GS/AI

The 15431 is a double turret terminal board with 5 terminals, 1.937 inches in length, and 0.312 inches in width, constructed from paper base electrical material (PBE) conforming to MIL-M-24768/20, Type XP, with a maximum operating temperature of 250°F (121°C). Terminals are brass with tin plating per MIL-T-10727 and are staked in all mounting holes except the ends.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15431 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15431
Double Turret Terminal Board 15431
Part Number: 15431 # of Terminals: 5 Length: 1.937 [49.2] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15431

  • # of Terminals: 5
  • Length: 1.937 [49.2]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1573
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15431
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15512 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 15115 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 609-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 9
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Phenolic, XP
View Details