Marathon Special Products Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Marathon Special Products 671-GP-2

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.11mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.11mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Marathon Special Products - 65F1251 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Marathon Special Products
65F1251
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Marathon Special Products 65F1251
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.11mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.11mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65F1251
Product Name Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2000-3201 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details