Keystone Electronics Corp. Turret Term Board 15276

Description
Part Number: 15276 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1507 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15276 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1507 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15276 is a glass epoxy turret terminal board with 50 terminals, measuring 1.500 inches (38.1 mm) in width and 1.187 inches (30.1 mm) in height. It features scored sections for easy separation and mounting holes in each section. Terminals are brass with tin plating, compliant with ASTM-B16 and MIL-T-10727. The base material is GEE, rated for operation up to 300°F (155°C), per MIL-I-24768/27, Type G-10.

Datasheet Summary
Powered by GS/AI

The 15276 is a glass epoxy turret terminal board with 50 terminals, measuring 1.500 inches (38.1 mm) in width and 1.187 inches (30.1 mm) in height. It features scored sections for easy separation and mounting holes in each section. Terminals are brass with tin plating, compliant with ASTM-B16 and MIL-T-10727. The base material is GEE, rated for operation up to 300°F (155°C), per MIL-I-24768/27, Type G-10.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15276 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15276
Turret Term Board 15276
Part Number: 15276 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1507 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15276

  • # of Terminals: 50
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1507
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15276
Product Name Turret Term Board
Termination Options Turret - 1507
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 15119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7689-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details