Interpower Terminal Block for 5 Wire Cable 82010041

Description
Terminal Block Part Number: 82010041 VDE Rated Current: 24A/EN60998;16A/EN60 598 VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 300V CSA Rated Current: 25A CSA Voltage: 300V Max. Ambient Temp: 130°ºC Oper.Temp. Range: -50°ºC to +160°ºC Short Term Temp.: 200°ºC Material: Polyamide 6.6HT Color: Brown Flammability: UL 94 V-0 Contact Material: Plated Brass Number of Cond.: 5 VDE Wire Size: 1.00mm° to 2.0mm° UR Wire Size: 22AWG to 10AWG CSA Wire Size: 24AWG to 12AWG Wire Strip Length: 7-7.5mm Screw Size : M3 Torque: 0.5Nm Fixing Hole Dia.: 3.5mm Accessory: no REMARKS: High insulation, shatter-proof, asbestos and halogen free, corrosion-proof. Resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9 f59-5106ffde895a
Request a Quote Datasheet
Description
Terminal Block Part Number: 82010041 VDE Rated Current: 24A/EN60998;16A/EN60 598 VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 300V CSA Rated Current: 25A CSA Voltage: 300V Max. Ambient Temp: 130°ºC Oper.Temp. Range: -50°ºC to +160°ºC Short Term Temp.: 200°ºC Material: Polyamide 6.6HT Color: Brown Flammability: UL 94 V-0 Contact Material: Plated Brass Number of Cond.: 5 VDE Wire Size: 1.00mm° to 2.0mm° UR Wire Size: 22AWG to 10AWG CSA Wire Size: 24AWG to 12AWG Wire Strip Length: 7-7.5mm Screw Size : M3 Torque: 0.5Nm Fixing Hole Dia.: 3.5mm Accessory: no REMARKS: High insulation, shatter-proof, asbestos and halogen free, corrosion-proof. Resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9 f59-5106ffde895a
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Oskaloosa, IA, United States
Terminal Block for 5 Wire Cable
82010041
Terminal Block for 5 Wire Cable 82010041
Terminal Block Part Number: 82010041 VDE Rated Current: 24A/EN60998;16A/EN60 598 VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 300V CSA Rated Current: 25A CSA Voltage: 300V Max. Ambient Temp: 130°ºC Oper.Temp. Range: -50°ºC to +160°ºC Short Term Temp.: 200°ºC Material: Polyamide 6.6HT Color: Brown Flammability: UL 94 V-0 Contact Material: Plated Brass Number of Cond.: 5 VDE Wire Size: 1.00mm° to 2.0mm° UR Wire Size: 22AWG to 10AWG CSA Wire Size: 24AWG to 12AWG Wire Strip Length: 7-7.5mm Screw Size : M3 Torque: 0.5Nm Fixing Hole Dia.: 3.5mm Accessory: no REMARKS: High insulation, shatter-proof, asbestos and halogen free, corrosion-proof. Resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9 f59-5106ffde895a

Terminal Block Part Number: 82010041

VDE Rated Current: 24A/EN60998;16A/EN60598

VDE Voltage: 450V

UR Rated Current: 30A

UR Voltage: 300V

CSA Rated Current: 25A

CSA Voltage: 300V

Max. Ambient Temp: 130°ºC

Oper.Temp. Range: -50°ºC to +160°ºC

Short Term Temp.: 200°ºC

Material: Polyamide 6.6HT

Color: Brown

Flammability: UL 94 V-0

Contact Material: Plated Brass

Number of Cond.: 5

VDE Wire Size: 1.00mm° to 2.0mm°

UR Wire Size: 22AWG to 10AWG

CSA Wire Size: 24AWG to 12AWG

Wire Strip Length: 7-7.5mm

Screw Size : M3

Torque: 0.5Nm

Fixing Hole Dia.: 3.5mm

Accessory: no

REMARKS: High insulation, shatter-proof, asbestos and halogen free, corrosion-proof. Resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9f59-5106ffde895a

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Terminal Blocks
Product Number 82010041
Product Name Terminal Block for 5 Wire Cable
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details