Marathon Special Products Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Marathon Special Products 603JJ 08

Description
TERMINAL BLOCK, BARRIER, 8POS, 10AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.4mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8POS, 10AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.4mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Marathon Special Products - 03C1077 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Marathon Special Products
03C1077
Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Marathon Special Products 03C1077
TERMINAL BLOCK, BARRIER, 8POS, 10AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.4mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 10AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.4mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 03C1077
Product Name Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Marathon Special Products
North American 16 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.204 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Through terminal block - 2000-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details