Keystone Electronics Corp. PBE Turret Terminal Board 15127

Description
Part Number: 15127 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15127 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15127 is a PBE turret terminal board with 12 terminals, a length of 5.250 inches (133.4 mm), and a width of 3.000 inches (76.2 mm). It is manufactured from paper base electrical material (PBE), compliant with MIL-M-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are made of brass meeting ASTM-B16 and tin-plated per MIL-T-10727. The board is designed for single-row terminal configuration and is not scored.

Datasheet Summary
Powered by GS/AI

The 15127 is a PBE turret terminal board with 12 terminals, a length of 5.250 inches (133.4 mm), and a width of 3.000 inches (76.2 mm). It is manufactured from paper base electrical material (PBE), compliant with MIL-M-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are made of brass meeting ASTM-B16 and tin-plated per MIL-T-10727. The board is designed for single-row terminal configuration and is not scored.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15127 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15127
PBE Turret Terminal Board 15127
Part Number: 15127 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15127

  • # of Terminals: 24
  • Length: 5.250 [133.4]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 3.000 [76.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15127
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15288 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7702-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7690-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details