Marathon Special ProductsTerminal Strip602JJ220210
Description
"
ONE PIECE, DOUBLE ROW TYPE
6.6 INCH L X 1.32 INCH W X 0.64 INCH H SIZE
14 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE
10 CIRCUIT(S)
KULKA. BRAND
602 JJ MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
6.6 INCH L X 1.32 INCH W X 0.64 INCH H SIZE
14 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE
10 CIRCUIT(S)
KULKA. BRAND
602 JJ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
6.6 INCH L X 1.32 INCH W X 0.64 INCH H SIZE
14 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE
10 CIRCUIT(S)
KULKA. BRAND
602 JJ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
6.6 INCH L X 1.32 INCH W X 0.64 INCH H SIZE
14 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE
10 CIRCUIT(S)
KULKA. BRAND
602 JJ MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
602JJ220210
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark