Marathon Special Products Terminal Strip 602GP10

Description
" ONE PIECE, DOUBLE ROW TYPE 6.6 INCH L X 1.32 INCH W X 0.64 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 10 CIRCUIT(S) KULKA[R] BRAND 602 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.6 INCH L X 1.32 INCH W X 0.64 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 10 CIRCUIT(S) KULKA[R] BRAND 602 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 602GP10 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
602GP10
Terminal Strip 602GP10
" ONE PIECE, DOUBLE ROW TYPE 6.6 INCH L X 1.32 INCH W X 0.64 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 10 CIRCUIT(S) KULKA[R] BRAND 602 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.6 INCH L X 1.32 INCH W X 0.64 INCH H SIZE
  • 14 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 10 CIRCUIT(S)
  • KULKA[R] BRAND
  • 602 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 602GP10
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pcb Terminal Block, 1Pos, Pbt, 40A, 1Kv; Pitch Spacing Blockmaster Electronics - 21AJ9736 - Newark, An Avnet Company
Specs
Voltage Rating 1000 volts
Current Rating 40 amps
View Details
Triple-deck terminal block - Through terminal block - 2002-3233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers