WAGO Triple-deck terminal block - Through terminal block 2002-3233

Description
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/N; with marker carrier; suitable for Ex e II applications; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/N; with marker carrier; suitable for Ex e II applications; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Through terminal block - 2002-3233 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Through terminal block
2002-3233
Triple-deck terminal block - Through terminal block 2002-3233
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/N; with marker carrier; suitable for Ex e II applications; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Triple-deck terminal block; Through/through/through terminal block; L/L/N; with marker carrier; suitable for Ex e II applications; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-3233-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-3233-ND
Terminal Blocks - Din Rail, Channel 2946-2002-3233-ND
TRIPLE-DECK TERMINAL BLOCK; THRO

TRIPLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2787562 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787562
DIN Rail Terminal Blocks 2787562
WAGO 2002-3233

WAGO 2002-3233

Supplier's Site
DIN Rail Terminal Blocks - 2787561 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787561
DIN Rail Terminal Blocks 2787561
WAGO 2002-3233

WAGO 2002-3233

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11177752 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177752
Terminal Blk/Strip Wiring Dev 11177752
TOPJOB®S TRIPLE-DECK TERMINAL BLOCK, THROUGH/THROUGH/THRO UGH (L/L/N), WITH MARKER CARRIER, RAIL MOUNT, 2-CONDUCTOR, 5.2 MM WIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY

TOPJOB®S TRIPLE-DECK TERMINAL BLOCK, THROUGH/THROUGH/THROUGH (L/L/N), WITH MARKER CARRIER, RAIL MOUNT, 2-CONDUCTOR, 5.2 MM WIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-3233 2946-2002-3233-ND 2787562 11177752
Product Name Triple-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 600 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6644-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
DIN Rail Terminal Blocks - 2787714 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Fuse terminal block - 2002-1711/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers