BlockMaster Electronics, Inc. Pcb Terminal Block, 1Pos, Pbt, 40A, 1Kv; Pitch Spacing Blockmaster Electronics OP-930-P35

Description
PCB TERMINAL BLOCK, 1POS, PBT, 40A, 1KV; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Rated Current:40A; Rated Voltage:1kV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB TERMINAL BLOCK, 1POS, PBT, 40A, 1KV; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Rated Current:40A; Rated Voltage:1kV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Terminal Block, 1Pos, Pbt, 40A, 1Kv; Pitch Spacing Blockmaster Electronics - 21AJ9736 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block, 1Pos, Pbt, 40A, 1Kv; Pitch Spacing Blockmaster Electronics
21AJ9736
Pcb Terminal Block, 1Pos, Pbt, 40A, 1Kv; Pitch Spacing Blockmaster Electronics 21AJ9736
PCB TERMINAL BLOCK, 1POS, PBT, 40A, 1KV; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Rated Current:40A; Rated Voltage:1kV; Product Range:- RoHS Compliant: Yes

PCB TERMINAL BLOCK, 1POS, PBT, 40A, 1KV; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:1Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Rated Current:40A; Rated Voltage:1kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 21AJ9736
Product Name Pcb Terminal Block, 1Pos, Pbt, 40A, 1Kv; Pitch Spacing Blockmaster Electronics
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2844.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Double-deck terminal block - Through terminal block - 2002-2703 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details