Marathon Special Products Terminal Strip 600JJY14PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 5.91 INCH L X 0.87 INCH W X 0.722 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 14 CIRCUIT(S) KULKA. BRAND 600 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 5.91 INCH L X 0.87 INCH W X 0.722 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 14 CIRCUIT(S) KULKA. BRAND 600 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 600JJY14PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
600JJY14PSB
Terminal Strip 600JJY14PSB
" ONE PIECE, DOUBLE ROW TYPE 5.91 INCH L X 0.87 INCH W X 0.722 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 14 CIRCUIT(S) KULKA. BRAND 600 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 5.91 INCH L X 0.87 INCH W X 0.722 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 14 CIRCUIT(S)
  • KULKA. BRAND
  • 600 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 600JJY14PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PCB Terminal Blocks - 1-1546557-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details