Keystone Electronics Corp. Lug Terminal Strip-Standard 802

Description
Part Number: 802 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 802 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with two standard lug terminals, made of tin-plated metal and Bakelite XP material 0.062 inch thick, with terminal spacing of 0.375 inch.

Datasheet Summary
Powered by GS/AI

Terminal strip with two standard lug terminals, made of tin-plated metal and Bakelite XP material 0.062 inch thick, with terminal spacing of 0.375 inch.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 802 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
802
Lug Terminal Strip-Standard 802
Part Number: 802 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 802

  • # of Terminals: 2
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 802
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Turret Term Board - 15233 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details
Terminals - Screw Connectors - 36-7698-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details