Marathon Special Products Terminal Block, Barrier, 14 Position, 22-12Awg; No. Of Rows Marathon Special Products 600A-GP-14

Description
TERMINAL BLOCK, BARRIER, 14 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 14 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 14 Position, 22-12Awg; No. Of Rows Marathon Special Products - 87F5244 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 14 Position, 22-12Awg; No. Of Rows Marathon Special Products
87F5244
Terminal Block, Barrier, 14 Position, 22-12Awg; No. Of Rows Marathon Special Products 87F5244
TERMINAL BLOCK, BARRIER, 14 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 14 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:14Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87F5244
Product Name Terminal Block, Barrier, 14 Position, 22-12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Thru-Panel Power Blocks - OTB-351-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover and SEMS Screws
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
Through terminal block - 2000-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers