The OTB-351 series is a modular thru-panel medium-power terminal block with a 8.5mm pitch, rated for 300V and 20A, designed for interfacing internal wiring with external circuits in industrial control, power supply, and motor drive applications. It accepts 12-22 AWG wire and uses M3.0 or M3.5 steel SEMS screws with nickel plating. The housing and clear protective cover are made of polycarbonate (UL94V-0), providing finger-safety and shock hazard reduction. The operating temperature range is -30°C to +80°C, with a withstanding voltage of AC2000V and a torque specification of 8.85 lbs. per inch. Terminal positions range from 2 to 15.
BlockMaster Electronic’s High-Power Thru-Panel Terminal Blocks are available 20A and 25A @ 300V. Also 50A-250A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | OTB-351-XXP |
| Product Name | Thru-Panel Power Blocks |
| Features | Cover and SEMS Screws |
| Approvals | UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -30 to 80 C (-22 to 176 F) |
| Terminal Block Type | Power Distribution Blocks; Thru-Panel |
| # of Contacts | 2 to 15 |