WAGO Through terminal block 2000-1201

Description
2-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2000-1201 - WAGO
Germantown, WI, United States
Through terminal block
2000-1201
Through terminal block 2000-1201
2-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

2-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 7840442 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7840442
DIN Rail Terminal Blocks 7840442
WAGO 2000-1201

WAGO 2000-1201

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-1201-ND
Terminal Blocks - Din Rail, Channel 2946-2000-1201-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
2 CONDUCTOR THROUGH TERMINAL - 2000-1201 - Heilind Electronics, Inc.
Wilmington, MA, United States
2 CONDUCTOR THROUGH TERMINAL
2000-1201
2 CONDUCTOR THROUGH TERMINAL 2000-1201
2 CONDUCTOR THROUGH TERMINAL

2 CONDUCTOR THROUGH TERMINAL

Buy Now
Terminal Blk/Strip Wiring Dev - 18920012 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
18920012
Terminal Blk/Strip Wiring Dev 18920012
TERMINAL BLOCK, FEED THROUGH, 2000 SERIES, 2 CONDUCTOR, 13.5 AMP, 800 V, 16-24 AWG WIRE SIZE, PUSH IN CAGE CLAMP TERMINATION, GREY, DIN RAIL MOUNT, -60 TO +105 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED THROUGH, 2000 SERIES, 2 CONDUCTOR, 13.5 AMP, 800 V, 16-24 AWG WIRE SIZE, PUSH IN CAGE CLAMP TERMINATION, GREY, DIN RAIL MOUNT, -60 TO +105 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Wago - 59P3019 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Wago
59P3019
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Wago 59P3019
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-1201 7840442 2946-2000-1201-ND 2000-1201 18920012 59P3019
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel 2 CONDUCTOR THROUGH TERMINAL Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 13.5 amps 13.5 amps 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Ground terminal block - 2002-3207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers