Marathon Special Products Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products 600-GP-04-PSB

Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products - 65F1162 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products
65F1162
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products 65F1162
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65F1162
Product Name Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2847.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details