Genteq Capacitor Pp Film 2.2Uf, 600V, 5%, Axial; Dielectric Type Genteq 41L6221

Description
CAPACITOR PP FILM 2.2UF, 600V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):330V; Lead Spacing:- RoHS Compliant: Yes
Description
CAPACITOR PP FILM 2.2UF, 600V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):330V; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pp Film 2.2Uf, 600V, 5%, Axial; Dielectric Type Genteq - 62J2671 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 2.2Uf, 600V, 5%, Axial; Dielectric Type Genteq
62J2671
Capacitor Pp Film 2.2Uf, 600V, 5%, Axial; Dielectric Type Genteq 62J2671
CAPACITOR PP FILM 2.2UF, 600V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):330V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PP FILM 2.2UF, 600V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):330V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62J2671
Product Name Capacitor Pp Film 2.2Uf, 600V, 5%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details