Genteq Capacitor Pp Film 3Uf, 250V, 5%, Axial; Dielectric Type Genteq 41L2301

Description
CAPACITOR PP FILM 3UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Description
CAPACITOR PP FILM 3UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pp Film 3Uf, 250V, 5%, Axial; Dielectric Type Genteq - 62J2667 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 3Uf, 250V, 5%, Axial; Dielectric Type Genteq
62J2667
Capacitor Pp Film 3Uf, 250V, 5%, Axial; Dielectric Type Genteq 62J2667
CAPACITOR PP FILM 3UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM 3UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62J2667
Product Name Capacitor Pp Film 3Uf, 250V, 5%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers