Marathon Special Products Terminal Strip 411JJ190401PSB

Description
" ONE PIECE, SINGLE ROW TYPE 0.75 INCH L X 0.41 INCH W X 0.59 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #2-56 UNC X 0.19 INCH STRAP SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 411 JJ MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 0.75 INCH L X 0.41 INCH W X 0.59 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #2-56 UNC X 0.19 INCH STRAP SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 411 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 411JJ190401PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
411JJ190401PSB
Terminal Strip 411JJ190401PSB
" ONE PIECE, SINGLE ROW TYPE 0.75 INCH L X 0.41 INCH W X 0.59 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #2-56 UNC X 0.19 INCH STRAP SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 411 JJ MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 0.75 INCH L X 0.41 INCH W X 0.59 INCH H SIZE
  • 20 TO 18 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #2-56 UNC X 0.19 INCH STRAP SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • KULKA. BRAND
  • 411 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 411JJ190401PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - MSQXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2004-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers