The MSQXX006 is a modular PCB terminal block designed for secure electrical connections with a pitch of 10.16 mm, rated for 600 V and 24 A, and accepting wire sizes from 0.05 to 4 mm² (30-12 AWG). It features a green PA polyamide housing, M3 screws with a recommended tightening torque of 0.6 Nm, and supports PCB thicknesses up to 2.4 mm. The contact resistance is less than 15 mΩ and insulation resistance exceeds 1 GΩ. Operating temperature ranges from -40°C to +105°C. It meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MSQXX006 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |