WAGO Through terminal block 2004-1206

Description
2-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; yellow
Request a Quote Datasheet
Description
2-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2004-1206 - WAGO
Germantown, WI, United States
Through terminal block
2004-1206
Through terminal block 2004-1206
2-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; yellow

2-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2004-1206-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2004-1206-ND
Terminal Blocks - Din Rail, Channel 2946-2004-1206-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2787724 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787724
DIN Rail Terminal Blocks 2787724
WAGO 2004-1206 DIN Rail Terminal Block

WAGO 2004-1206 DIN Rail Terminal Block

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2004-1206 2946-2004-1206-ND 2787724
Product Name Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts
Current Rating 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fuse terminal block - 2002-1611/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details