Marathon Special Products Terminal Strip 38TB06F

Description
" ONE PIECE, DOUBLE ROW TYPE 3.422 INCH L X 1.12 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/2 38TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 3.422 INCH L X 1.12 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/2 38TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 38TB06F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
38TB06F
Terminal Strip 38TB06F
" ONE PIECE, DOUBLE ROW TYPE 3.422 INCH L X 1.12 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/2 38TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 3.422 INCH L X 1.12 INCH W X 0.56 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/2
  • 38TB MODEL

"

Supplier's Site Datasheet
Connector, Barrier, Terminal Block, 6 Position, 11.1Mm; No. Of Rows Marathon Special Products - 54K5058 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Barrier, Terminal Block, 6 Position, 11.1Mm; No. Of Rows Marathon Special Products
54K5058
Connector, Barrier, Terminal Block, 6 Position, 11.1Mm; No. Of Rows Marathon Special Products 54K5058
CONNECTOR, BARRIER, TERMINAL BLOCK, 6 POSITION, 11.1MM; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

CONNECTOR, BARRIER, TERMINAL BLOCK, 6 POSITION, 11.1MM; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Terminal Blk/Strip Wiring Dev - 48463171 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48463171
Terminal Blk/Strip Wiring Dev 48463171
38TB SERIES, MILITARY CLASS TERMINAL BLOCK, 20 AMPS, 600 VOLTS, COPPER WIRE ONLY, DOUBLE ROW, 7/16" CENTERS. FREE 2 YEAR RADWELL WARRANTY

38TB SERIES, MILITARY CLASS TERMINAL BLOCK, 20 AMPS, 600 VOLTS, COPPER WIRE ONLY, DOUBLE ROW, 7/16" CENTERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38TB06F 54K5058 48463171
Product Name Terminal Strip Connector, Barrier, Terminal Block, 6 Position, 11.1Mm; No. Of Rows Marathon Special Products Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6771 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details
Sensor supply terminal block - 2000-5477 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers