BlockMaster Electronics, Inc. Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics OGM-300NE-03P-C

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-14AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:OGM Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-14AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:OGM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6771 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics
12P6771
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics 12P6771
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-14AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:OGM Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 22-14AWG; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:OGM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6771
Product Name Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-AT101-1-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details