WAGO Sensor supply terminal block 2000-5477

Description
4-conductor sensor supply terminal block; with ground contact; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange
Request a Quote Datasheet
Description
4-conductor sensor supply terminal block; with ground contact; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor supply terminal block - 2000-5477 - WAGO
Germantown, WI, United States
Sensor supply terminal block
2000-5477
Sensor supply terminal block 2000-5477
4-conductor sensor supply terminal block; with ground contact; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange

4-conductor sensor supply terminal block; with ground contact; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2000-5477-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-5477-ND
Terminal Blocks - Din Rail, Channel 2946-2000-5477-ND
4-CONDUCTOR SENSOR SUPPLY TERMIN

4-CONDUCTOR SENSOR SUPPLY TERMIN

Buy Now Datasheet
DIN Rail Terminal Blocks - 2788017 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788017
DIN Rail Terminal Blocks 2788017
WAGO 2000-5477 DIN Rail Terminal Block

WAGO 2000-5477 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2788016 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788016
DIN Rail Terminal Blocks 2788016
WAGO 2000-5477 DIN Rail Terminal Block

WAGO 2000-5477 DIN Rail Terminal Block

Supplier's Site
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago - 08AC1735 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago
08AC1735
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago 08AC1735
TERMINAL BLOCK, DIN RAIL, 10POS, 16AWG; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 10POS, 16AWG; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-5477 2946-2000-5477-ND 2788017 08AC1735
Product Name Sensor supply terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block
Current Rating 13.5 amps 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Through terminal block - 2000-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers