"
ONE PIECE, DOUBLE ROW TYPE
5.969 INCH L X 1.22 INCH W X 0.46 INCH H SIZE
16 AWG WIRE SIZE
300 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
15 AMPERE CURRENT RATING
NO COVER TYPE
155 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
#6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE
14 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/7
37TBLD MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
5.969 INCH L X 1.22 INCH W X 0.46 INCH H SIZE
16 AWG WIRE SIZE
300 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
15 AMPERE CURRENT RATING
NO COVER TYPE
155 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
#6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE
14 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/7
37TBLD MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
5.969 INCH L X 1.22 INCH W X 0.46 INCH H SIZE
16 AWG WIRE SIZE
300 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
15 AMPERE CURRENT RATING
NO COVER TYPE
155 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
#6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE
14 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/7
37TBLD MODEL
"