Keystone Electronics Corp. GEE Turret Terminal Board 15317

Description
Part Number: 15317 # of Terminals: 24 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15317 # of Terminals: 24 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

15317 is a glass epoxy turret terminal board with 12 terminals, a length of 5.250 inches (133.4 mm), and a width of 2.000 inches (50.8 mm). The board uses GEE material, classified as MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass, conforming to ASTM-B16, and tin-plated per MIL-T-10727. The hole diameter for terminals is 0.120 inches (3.1 mm).

Datasheet Summary
Powered by GS/AI

15317 is a glass epoxy turret terminal board with 12 terminals, a length of 5.250 inches (133.4 mm), and a width of 2.000 inches (50.8 mm). The board uses GEE material, classified as MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass, conforming to ASTM-B16, and tin-plated per MIL-T-10727. The hole diameter for terminals is 0.120 inches (3.1 mm).

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15317 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15317
GEE Turret Terminal Board 15317
Part Number: 15317 # of Terminals: 24 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15317

  • # of Terminals: 24
  • Length: 5.250 [133.4]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 2.000 [50.8]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet
Terminal board, turret - 70181566 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal board, turret
70181566
Terminal board, turret 70181566
Material: Terminals: Hot Tin Dipped Brass Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)

  • Material: Terminals: Hot Tin Dipped Brass
  • Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 15317 70181566
Product Name GEE Turret Terminal Board Terminal board, turret
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7784-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile, Screw not Included
View Details
Turret Term Board - 15046 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15414 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 52
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15253 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 25
Body Material Glass Epoxy
View Details