Marathon Special Products Terminal Strip 37TBLD09F

Description
" ONE PIECE, DOUBLE ROW TYPE 4.093 INCH L X 1.22 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 37TBLD MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.093 INCH L X 1.22 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 37TBLD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 37TBLD09F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
37TBLD09F
Terminal Strip 37TBLD09F
" ONE PIECE, DOUBLE ROW TYPE 4.093 INCH L X 1.22 INCH W X 0.46 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 37TBLD MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.093 INCH L X 1.22 INCH W X 0.46 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 155 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 X 0.23 INCH STRAP SCREW TERMINAL TYPE
  • 9 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/7
  • 37TBLD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 37TBLD09F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 155 C (311 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-09D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3258 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details