The PSBXX0M2 is a 2- to 13-pole PCB terminal block with a 5 mm pitch, rated for 600 V and 13.5 A, designed for wire sections from 0.05 to 1.5 mm². It features a modular, medium tower side configuration with M3 screws tightened to 0.5 Nm and a stripping length of 6.0 mm. The housing is made of PA polyamide in green, with nickel-plated copper alloy contacts and a temperature range of -40°C to +105°C. It meets UL, VDE, IMQ, and CSA approvals, supports PCB thicknesses up to 2.4 mm, and requires a minimum hole diameter of 1.2 mm.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | PSBXX0M2 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |