Double-deck terminal block; 4-conductor through terminal block; L; with marker carrier; suitable for Ex e II applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
DOUBLE-DECK TERMINAL BLOCK; 4-CO
DOUBLE-DECK TERMINAL BLOCK, 4-CONDUCTOR THROUGH TERMINAL BLOCK, L, WITH MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, INTERNAL COMMONING, CONDUCTOR ENTRY WITH VIOLET MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5MM, PUSH-IN CAGE CLAMP®, 2,50MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2002-2238 | 2946-2002-2238-ND | 11177667 |
| Product Name | Double-deck terminal block - Through terminal block | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | Tab Connection |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Voltage Rating | 440 volts | 300 volts |