Marathon Special Products Terminal Block, Barrier, 16Pos, 10Awg; No. Of Rows Marathon Special Products 316PSB

Description
TERMINAL BLOCK, BARRIER, 16POS, 10AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:600V; Product Range:3XX Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 16POS, 10AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:600V; Product Range:3XX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 16Pos, 10Awg; No. Of Rows Marathon Special Products - 33M2726 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 16Pos, 10Awg; No. Of Rows Marathon Special Products
33M2726
Terminal Block, Barrier, 16Pos, 10Awg; No. Of Rows Marathon Special Products 33M2726
TERMINAL BLOCK, BARRIER, 16POS, 10AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:600V; Product Range:3XX Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 16POS, 10AWG; No. of Rows:2 Row; No. of Positions:16Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:600V; Product Range:3XX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 33M2726
Product Name Terminal Block, Barrier, 16Pos, 10Awg; No. Of Rows Marathon Special Products
North American 14 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2849.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Fuse terminal block - 2002-1811 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details