Keystone Electronics Corp. Quick Fit Terminal Strip 4116

Description
Part Number: 4116 # of Terminals: 2 Length: 1.500 [38.1] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Description
Part Number: 4116 # of Terminals: 2 Length: 1.500 [38.1] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4116 is a quick-fit terminal strip with two terminals, a length of 1.500 inches (38.1 mm), and a center-to-center spacing of 1.125 inches (28.6 mm). It is made of fiberglass NEMA GPO-3 material rated for continuous operation at 300°F (155°C), with brass terminals and a .062 inch (1.57 mm) tab. Mounting holes are provided, and the strip is designed for use with a backing strip (catalog number 4401). The terminal strip is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 4116 is a quick-fit terminal strip with two terminals, a length of 1.500 inches (38.1 mm), and a center-to-center spacing of 1.125 inches (28.6 mm). It is made of fiberglass NEMA GPO-3 material rated for continuous operation at 300°F (155°C), with brass terminals and a .062 inch (1.57 mm) tab. Mounting holes are provided, and the strip is designed for use with a backing strip (catalog number 4401). The terminal strip is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Quick Fit Terminal Strip - 4116 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Quick Fit Terminal Strip
4116
Quick Fit Terminal Strip 4116
Part Number: 4116 # of Terminals: 2 Length: 1.500 [38.1] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]

Part Number: 4116

  • # of Terminals: 2
  • Length: 1.500 [38.1]
  • Material: FiberGlass
  • Style: Quik Fit Term Board
  • Terminal Type: Quick Fit - 250 Tab
  • Type: Terminal Strip
  • Width: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 4116
Product Name Quick Fit Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.187"), Solder Holes
View Details
PBE Turret Terminal Board - 15105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 33
Body Material Phenolic, XP
View Details
Terminal Strip Insulator, 6 position - 4403 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
Terminals - Screw Connectors - 36-7788-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details