Regal Fabrics, Inc. Allover Paisley Chenille Fabric R-Keegan

Description
Color: Charbrown Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 13.75 inches Railroaded: Yes Backed: No
Description
Color: Charbrown Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 13.75 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Allover Paisley Chenille Fabric - R-Keegan - Regal Fabrics, Inc.
Middleton, MA, USA
Allover Paisley Chenille Fabric
R-Keegan
Allover Paisley Chenille Fabric R-Keegan
Color: Charbrown Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 13.75 inches Railroaded: Yes Backed: No

Color: Charbrown
Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 13.75 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Keegan
Product Name Allover Paisley Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Rope - 2776551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 164.0 yd (150 m)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details