RS Components, Ltd. Rope 2776551

Description
Kit bobine de filin avec 150 m de câble
Request a Quote
Description
Kit bobine de filin avec 150 m de câble
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 2776551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kit bobine de filin avec 150 m de câble

Kit bobine de filin avec 150 m de câble

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 2776551
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 672970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.39 inch (10 mm)
View Details
Rope - 2776560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 0.0 yd (0.0450 m)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
View Details
Rope - 672986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.47 inch (12 mm)
View Details