RS Components, Ltd. Plastic Rods 1853265

Description
RS PRO 1853265
Request a Quote
Description
RS PRO 1853265
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1853265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1853265
Plastic Rods 1853265
RS PRO 1853265

RS PRO 1853265

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1853265
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 4386459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polycarbonate; Polycarbonate
Width / O.D. 1.97 inch (50 mm)
View Details
Plastic Rods - 1974362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 2.76 inch (70 mm)
View Details
Rubber Sheets - 205503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.5906 inch (15 mm)
View Details
Plastic Rods - 1969950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 1.97 inch (50 mm)
View Details