Pexco Fence Privacy - Feather Lock

Description
The Feather Lock® Fence Slat provides an economical and attractive way to enhance a chain-link fence. It installs easily and its unique “feather” style configuration at the top of the slat makes it self-locking. Pexco is the leading manufacturer of Feather Lock® Slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits Flat and tubular with a unique proprietary 10′ self-locking design feature section at the top of the slat, which holds it in place, eliminating the need for a locking channel Standard Heights: 4, 5, 6, 7, 8, 10, and 12 feet Special heights available upon request Slat Length: 1 ½” shorter than over height of fence Wind load and privacy factor approximately 75% 25-year limited warranty
Request a Quote Datasheet
Description
The Feather Lock® Fence Slat provides an economical and attractive way to enhance a chain-link fence. It installs easily and its unique “feather” style configuration at the top of the slat makes it self-locking. Pexco is the leading manufacturer of Feather Lock® Slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits Flat and tubular with a unique proprietary 10′ self-locking design feature section at the top of the slat, which holds it in place, eliminating the need for a locking channel Standard Heights: 4, 5, 6, 7, 8, 10, and 12 feet Special heights available upon request Slat Length: 1 ½” shorter than over height of fence Wind load and privacy factor approximately 75% 25-year limited warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fence Privacy - Feather Lock -  - Pexco
Alpharetta, GA, United States
Fence Privacy - Feather Lock
Fence Privacy - Feather Lock
The Feather Lock® Fence Slat provides an economical and attractive way to enhance a chain-link fence. It installs easily and its unique “feather” style configuration at the top of the slat makes it self-locking. Pexco is the leading manufacturer of Feather Lock® Slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits Flat and tubular with a unique proprietary 10′ self-locking design feature section at the top of the slat, which holds it in place, eliminating the need for a locking channel Standard Heights: 4, 5, 6, 7, 8, 10, and 12 feet Special heights available upon request Slat Length: 1 ½” shorter than over height of fence Wind load and privacy factor approximately 75% 25-year limited warranty

The Feather Lock® Fence Slat provides an economical and attractive way to enhance a chain-link fence. It installs easily and its unique “feather” style configuration at the top of the slat makes it self-locking.

Pexco is the leading manufacturer of Feather Lock® Slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence.

Features and Benefits

  • Flat and tubular with a unique proprietary 10″ self-locking design feature section at the top of the slat, which holds it in place, eliminating the need for a locking channel
  • Standard Heights: 4, 5, 6, 7, 8, 10, and 12 feet
  • Special heights available upon request
  • Slat Length: 1 ½” shorter than over height of fence
  • Wind load and privacy factor approximately 75%
  • 25-year limited warranty
Supplier's Site Datasheet

Technical Specifications

  Pexco
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Fence Privacy - Feather Lock
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.5 to 1.66 inch (38.1 to 42.06 mm)
Length 48 to 144 inch (1219 to 3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
Fence Visibility Markers (Sage Grouse Markers) -  - Pexco
Specs
Industry Repair or Construction; OEM or Industrial
View Details
Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details