Rectron Semiconductor Inc. Diodes, Rectifiers - Single - HVM12 HVM12

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1182614-HVM12 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1182614-HVM12 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HVM12 - 1182614-HVM12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HVM12
1182614-HVM12
Diodes, Rectifiers - Single - HVM12 1182614-HVM12
Manufacturer: RectrON Semiconductor Win Source Part Number: 1182614-HVM12 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1182614-HVM12
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
12KV 0.35A Diode and Rectifier - 280-HVM12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12KV 0.35A Diode and Rectifier
280-HVM12
12KV 0.35A Diode and Rectifier 280-HVM12
Diode 12KV 0.35A 2-Pin HVM Product overview: HVM12 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12KV, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12KV, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HVM12 can be used for catalog matching and distributor lookup.

Diode 12KV 0.35A 2-Pin HVM Product overview: HVM12 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12KV, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12KV, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HVM12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
HVM12
Rectifiers HVM12
Rectifiers HVM 350mA 12000v

Rectifiers HVM 350mA 12000v

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1182614-HVM12 280-HVM12 HVM12
Product Name Diodes, Rectifiers - Single - HVM12 12KV 0.35A Diode and Rectifier Rectifiers
Package Bulk HVM
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
Schottky Diodes & Rectifiers - 509370 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
2 suppliers
Discrete Semiconductor Products - 231318-BAS16 E6327 - Win Source Electronics
Specs
Diode Type Diodes,Rectifiers - Single
View Details
2 suppliers