Infineon Technologies AG Discrete Semiconductor Products BAS16 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231318-BAS16 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS16 Alternative Parts (Cross-Reference): BAS16; BAS16E6327-BOX; BAS16B5000XT; BAS16B5003XT; Introduction Date: December 04, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231318-BAS16 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS16 Alternative Parts (Cross-Reference): BAS16; BAS16E6327-BOX; BAS16B5000XT; BAS16B5003XT; Introduction Date: December 04, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231318-BAS16 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231318-BAS16 E6327
Discrete Semiconductor Products 231318-BAS16 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231318-BAS16 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS16 Alternative Parts (Cross-Reference): BAS16; BAS16E6327-BOX; BAS16B5000XT; BAS16B5003XT; Introduction Date: December 04, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231318-BAS16 E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS16
Alternative Parts (Cross-Reference): BAS16; BAS16E6327-BOX; BAS16B5000XT; BAS16B5003XT;
Introduction Date: December 04, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 85V 0.25A SOT-23 Diode and Rectifier - 280-BAS16 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.25A SOT-23 Diode and Rectifier
280-BAS16 E6327
Automotive 85V 0.25A SOT-23 Diode and Rectifier 280-BAS16 E6327
Rectifier Diode Switching 85V 0.25A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAS16 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16 E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 85V 0.25A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAS16 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 231318-BAS16 E6327 280-BAS16 E6327
Product Name Discrete Semiconductor Products Automotive 85V 0.25A SOT-23 Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

SMD Diode and Rectifier - 280-8EWS12SPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG861S12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details